Win Source Part Number: 1378443-FTSH-105-01-
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: FTSH
Product Status: Active
Features: Keying Shroud
Base Product Number: FTSH-105
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3.4A per Contact
Style: Board to Board or Cable
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: 9
Shrouding: Shrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1378443-FTSH-105-01-L-DV-007-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Surface Mount |
| Current Rating | 3.4 amps |