Samtec Inc. Header, 1.27Mm, Thru Hole, 10Way; Pitch Spacing Samtec FTS-105-01-L-D

Description
HEADER, 1.27MM, THRU HOLE, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THRU HOLE, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Thru Hole, 10Way; Pitch Spacing Samtec - 15P1668 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Thru Hole, 10Way; Pitch Spacing Samtec
15P1668
Header, 1.27Mm, Thru Hole, 10Way; Pitch Spacing Samtec 15P1668
HEADER, 1.27MM, THRU HOLE, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 1.27MM, THRU HOLE, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - FTS-105-01-L-D - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTS-105-01-L-D
Headers, Male Pins FTS-105-01-L-D
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 15P1668 FTS-105-01-L-D
Product Name Header, 1.27Mm, Thru Hole, 10Way; Pitch Spacing Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Headers & Wire Housings - B5740-220-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details