Samtec Inc. Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec FTMH-106-02-L-DV

Description
HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec - 99P8574 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec
99P8574
Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec 99P8574
HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8574
Product Name Header, 1.0Mm, Vertical, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products