Samtec Inc. Cable Assemblies FFTP-17-D-18.00-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-17-D-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-17-D-18.00-01-N
Cable Assemblies FFTP-17-D-18.00-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assembly, Twisted Pair Idc, 34 Conductor, 18; Connector Type A Samtec - 86R9184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 34 Conductor, 18; Connector Type A Samtec
86R9184
Cable Assembly, Twisted Pair Idc, 34 Conductor, 18; Connector Type A Samtec 86R9184
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFTP-17-D-18.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-17-D-18.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-17-D-18.00-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-17-D-18.00-01-N 86R9184 FFTP-17-D-18.00-01-N
Product Name Cable Assemblies Cable Assembly, Twisted Pair Idc, 34 Conductor, 18; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details