Samtec Inc. Cable Assembly, Twisted Pair Idc, 34 Conductor, 3.85; Connector Type A Samtec FFTP-17-D-03.85-01-N-R

Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Twisted Pair Idc, 34 Conductor, 3.85; Connector Type A Samtec - 99P6564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 34 Conductor, 3.85; Connector Type A Samtec
99P6564
Cable Assembly, Twisted Pair Idc, 34 Conductor, 3.85; Connector Type A Samtec 99P6564
CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 34 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P6564
Product Name Cable Assembly, Twisted Pair Idc, 34 Conductor, 3.85; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 60157A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details