Samtec Inc. Cable Assembly, Twisted Pair Idc, 30 Conductor, 8.77; Connector Type A Samtec FFTP-15-D-08.77-01-N-R

Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 30 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, TWISTED PAIR IDC, 30 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Twisted Pair Idc, 30 Conductor, 8.77; Connector Type A Samtec - 83T8467 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 30 Conductor, 8.77; Connector Type A Samtec
83T8467
Cable Assembly, Twisted Pair Idc, 30 Conductor, 8.77; Connector Type A Samtec 83T8467
CABLE ASSEMBLY, TWISTED PAIR IDC, 30 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 30 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83T8467
Product Name Cable Assembly, Twisted Pair Idc, 30 Conductor, 8.77; Connector Type A Samtec
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details