Samtec Inc. Cable Assemblies FFTP-10-D-08.77-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-10-D-08.77-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-10-D-08.77-01-N
Cable Assemblies FFTP-10-D-08.77-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFTP-10-D-08.77-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-10-D-08.77-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-10-D-08.77-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec - 99P6550 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec
99P6550
Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec 99P6550
CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 8.77"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 8.77In, 20Way Rohs Compliant Samtec - 73AJ5306 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 8.77In, 20Way Rohs Compliant Samtec
73AJ5306
Lead, 1.27Mm, Idc, 8.77In, 20Way Rohs Compliant Samtec 73AJ5306
LEAD, 1.27MM, IDC, 8.77IN, 20WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 8.77IN, 20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-10-D-08.77-01-N FFTP-10-D-08.77-01-N 99P6550 73AJ5306
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Twisted Pair Idc, 20 Conductor, 8.77; Connector Type A Samtec Lead, 1.27Mm, Idc, 8.77In, 20Way Rohs Compliant Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details