Samtec Inc. Cable Assemblies FFTP-10-D-03.85-01-N-R

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Twisted Pair IDC, 20 Conductor, 3.85" features a connector type A and is designed for reliable connections in various applications. It utilizes a twisted pair configuration with 30 AWG tinned wire and PVC insulation, ensuring durability and performance. The assembly has an operating temperature range of -40°C to +105°C and is RoHS compliant. The contact resistance is rated at 15 mΩ, with an insertion depth of 2.64 mm to 3.17 mm. This product is suitable for applications requiring a compact connector pitch of 1.27 mm and is available in a standard length of 3.85 inches (97.79 mm).

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Twisted Pair IDC, 20 Conductor, 3.85" features a connector type A and is designed for reliable connections in various applications. It utilizes a twisted pair configuration with 30 AWG tinned wire and PVC insulation, ensuring durability and performance. The assembly has an operating temperature range of -40°C to +105°C and is RoHS compliant. The contact resistance is rated at 15 mΩ, with an insertion depth of 2.64 mm to 3.17 mm. This product is suitable for applications requiring a compact connector pitch of 1.27 mm and is available in a standard length of 3.85 inches (97.79 mm).

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-10-D-03.85-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-10-D-03.85-01-N-R
Cable Assemblies FFTP-10-D-03.85-01-N-R
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFTP-10-D-03.85-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-10-D-03.85-01-N-R
Cable Assemblies - Rectangular Cable Assemblies FFTP-10-D-03.85-01-N-R
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site
Cable Assembly, Twisted Pair Idc, 20 Conductor, 3.85; Connector Type A Samtec - 99P6547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 20 Conductor, 3.85; Connector Type A Samtec
99P6547
Cable Assembly, Twisted Pair Idc, 20 Conductor, 3.85; Connector Type A Samtec 99P6547
CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 20 CONDUCTOR, 3.85"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-10-D-03.85-01-N-R FFTP-10-D-03.85-01-N-R 99P6547
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Twisted Pair Idc, 20 Conductor, 3.85; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details