Samtec Inc. Cable Assemblies FFTP-08-D-08.77-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-08-D-08.77-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-08-D-08.77-01-N
Cable Assemblies FFTP-08-D-08.77-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFTP-08-D-08.77-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-08-D-08.77-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-08-D-08.77-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site
Cable Assembly, Idc, 16 Position, 8.77; Connector To Connector Samtec - 99P6543 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Position, 8.77; Connector To Connector Samtec
99P6543
Cable Assembly, Idc, 16 Position, 8.77; Connector To Connector Samtec 99P6543
CABLE ASSEMBLY, IDC, 16 POSITION, 8.77"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mm; Pitch Spacing:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 POSITION, 8.77"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mm; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-08-D-08.77-01-N FFTP-08-D-08.77-01-N 99P6543
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 16 Position, 8.77; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers
Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers