Samtec Inc. Terminals FFSD-25-D-11.00-01-N-R

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-25-D-11.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc, 50 Conductor, 11, Grey; Connector Type A Samtec - 99P6115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 11, Grey; Connector Type A Samtec
99P6115
Cable Assembly, Idc, 50 Conductor, 11, Grey; Connector Type A Samtec 99P6115
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-11.00-01-N-R 99P6115
Product Name Terminals Cable Assembly, Idc, 50 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details