Samtec Inc. Terminals FFSD-22-S-15.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-22-S-15.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 44 Conductor, 15, Grey; Connector Type A Samtec - 99P5753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 44 Conductor, 15, Grey; Connector Type A Samtec
99P5753
Cable Assembly, Idc-Free End, 44 Conductor, 15, Grey; Connector Type A Samtec 99P5753
CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 44 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:44Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-22-S-15.00-01-N 99P5753
Product Name Terminals Cable Assembly, Idc-Free End, 44 Conductor, 15, Grey; Connector Type A Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details