Samtec Inc. Terminals FFSD-22-D-08.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-22-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc, 44 Conductor, 8, Grey; Connector Type A Samtec - 99P5729 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 44 Conductor, 8, Grey; Connector Type A Samtec
99P5729
Cable Assembly, Idc, 44 Conductor, 8, Grey; Connector Type A Samtec 99P5729
CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 44 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-22-D-08.00-01-N 99P5729
Product Name Terminals Cable Assembly, Idc, 44 Conductor, 8, Grey; Connector Type A Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details