Samtec Inc. Terminals FFSD-22-D-04.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-22-D-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc, 44Cond, 4, Grey; Connector Type A Samtec - 99P5721 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 44Cond, 4, Grey; Connector Type A Samtec
99P5721
Cable Assembly, Idc, 44Cond, 4, Grey; Connector Type A Samtec 99P5721
CABLE ASSEMBLY, IDC, 44COND, 4", GREY; Connector Type A:IDC 44 Position Receptacle; Connector Type B:IDC 44 Position Receptacle; No. of Positions:44Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; No. of Rows:2 RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 44COND, 4", GREY; Connector Type A:IDC 44 Position Receptacle; Connector Type B:IDC 44 Position Receptacle; No. of Positions:44Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-22-D-04.00-01-N 99P5721
Product Name Terminals Cable Assembly, Idc, 44Cond, 4, Grey; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details
Cable Assembly - 6093A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details