Samtec Inc. Terminals FFSD-20-S-16.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-S-16.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 40 Conductor, 16, Grey; Connector Type A Samtec - 99P5654 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 16, Grey; Connector Type A Samtec
99P5654
Cable Assembly, Idc-Free End, 40 Conductor, 16, Grey; Connector Type A Samtec 99P5654
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-16.00-01-N 99P5654
Product Name Terminals Cable Assembly, Idc-Free End, 40 Conductor, 16, Grey; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
POWER CORD - 312007-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
5 suppliers
Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers