Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312007-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q102-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q102-ND
Power, Line Cables and Extension Cords Q102-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
POWER CORD - 312007-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD
312007-01
POWER CORD 312007-01
POWER CORD

POWER CORD

Buy Now
Cable Assemblies Power, Line Cables and Extension Cords -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Power, Line Cables and Extension Cords
Cable Assemblies Power, Line Cables and Extension Cords
Manufacturer: Qualtek Category: Cable Assemblies Power, Line Cables and Extension Cords Voltage Rating: 125VAC Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: NEMA 5-15P 2nd Connector: IEC 320-C13 Operating Temperature: 60°C Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10A Product Status: Active

Manufacturer: Qualtek
Category: Cable Assemblies Power, Line Cables and Extension Cords
Voltage Rating: 125VAC
Style: Male Pins (Blades) to Female Sockets (Slots)
1st Connector: NEMA 5-15P
2nd Connector: IEC 320-C13
Operating Temperature: 60°C
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10A
Product Status: Active

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 312007-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
312007-01
Cable Assemblies - Power, Line Cables and Extension Cords 312007-01
CORD 18AWG 5-15P - 320-C13 6.56'

CORD 18AWG 5-15P - 320-C13 6.56'

Supplier's Site
Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7
Fort Worth, TX, USA
Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7"L; BLK; SJT
70132872
Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7"L; BLK; SJT 70132872
Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7"L; BLK; SJT

Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7"L; BLK; SJT

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q102-ND 312007-01 312007-01 70132872
Product Name Power, Line Cables and Extension Cords POWER CORD Cable Assemblies Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Cord, power; 18 AWG; 3 cond; Plug 5-15PConn C13; 6' 7"L; BLK; SJT
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details