Samtec Inc. Cable Assemblies FFSD-20-S-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-S-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-S-10.00-01-N
Cable Assemblies FFSD-20-S-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-S-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-S-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-S-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc-Free End, 40 Conductor, 10, Grey; Connector Type A Samtec - 99P5636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 10, Grey; Connector Type A Samtec
99P5636
Cable Assembly, Idc-Free End, 40 Conductor, 10, Grey; Connector Type A Samtec 99P5636
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-10.00-01-N FFSD-20-S-10.00-01-N 99P5636
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc-Free End, 40 Conductor, 10, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details