Samtec Inc. Terminals FFSD-20-S-07.00-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-S-07.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 40 Conductor, 7, Grey; Connector Type A Samtec - 99P5628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 7, Grey; Connector Type A Samtec
99P5628
Cable Assembly, Idc-Free End, 40 Conductor, 7, Grey; Connector Type A Samtec 99P5628
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-07.00-01-N 99P5628
Product Name Terminals Cable Assembly, Idc-Free End, 40 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length - 3021078-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
4 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details