Samtec Inc. Terminals FFSD-20-S-06.50-01-N

Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote
Description
.050 Tiger Eye Double Row Discrete Wire
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC-Free End, 40 Conductor, 6.5", Grey, features a double row female IDC assembly with a connector type A that is compatible with IDC receptacles. It is designed with 40 positions and a connector pitch of 1.27mm. The assembly is constructed with 30 AWG stranded wire, which is tinned and insulated with grey PVC. It is RoHS compliant and has been tested for electrical integrity, including 100% testing for shorts and opens, as well as hi-pot testing at 630V. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC-Free End, 40 Conductor, 6.5", Grey, features a double row female IDC assembly with a connector type A that is compatible with IDC receptacles. It is designed with 40 positions and a connector pitch of 1.27mm. The assembly is constructed with 30 AWG stranded wire, which is tinned and insulated with grey PVC. It is RoHS compliant and has been tested for electrical integrity, including 100% testing for shorts and opens, as well as hi-pot testing at 630V. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Terminals - FFSD-20-S-06.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Discrete Wire

.050 Tiger Eye Double Row Discrete Wire

Buy Now
Cable Assembly, Idc-Free End, 40 Conductor, 6.5, Grey; Connector Type A Samtec - 99P5627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 40 Conductor, 6.5, Grey; Connector Type A Samtec
99P5627
Cable Assembly, Idc-Free End, 40 Conductor, 6.5, Grey; Connector Type A Samtec 99P5627
CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 40 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:40Positions; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-20-S-06.50-01-N 99P5627
Product Name Terminals Cable Assembly, Idc-Free End, 40 Conductor, 6.5, Grey; Connector Type A Samtec
Cable Length 0.5413 ft (1.65 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details