Samtec Inc. Cable Assemblies FFSD-20-D-08.00-01-N-R

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-D-08.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-D-08.00-01-N-R
Cable Assemblies FFSD-20-D-08.00-01-N-R
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-08.00-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-08.00-01-N-R
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-08.00-01-N-R
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc, 40 Conductor, 8, Grey; Connector Type A Samtec - 99P5262 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 8, Grey; Connector Type A Samtec
99P5262
Cable Assembly, Idc, 40 Conductor, 8, Grey; Connector Type A Samtec 99P5262
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-08.00-01-N-R FFSD-20-D-08.00-01-N-R 99P5262
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 40 Conductor, 8, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details