Samtec Inc. Pin & Socket Connectors FFSD-17-S-13.00-01-N

Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote Datasheet
Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FFSD-17-S-13.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-17-S-13.00-01-N
Pin & Socket Connectors FFSD-17-S-13.00-01-N
.050 Tiger Eye Cost-Effective Reliable S

.050 Tiger Eye Cost-Effective Reliable S

Buy Now
Cable Assembly, Idc-Free End, 34 Conductor, 13, Grey; Connector Type A Samtec - 99P4936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 34 Conductor, 13, Grey; Connector Type A Samtec
99P4936
Cable Assembly, Idc-Free End, 34 Conductor, 13, Grey; Connector Type A Samtec 99P4936
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Positions; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-17-S-13.00-01-N 99P4936
Product Name Pin & Socket Connectors Cable Assembly, Idc-Free End, 34 Conductor, 13, Grey; Connector Type A Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6784A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details