Samtec Inc. Cable Assembly, Idc-Free End, 34 Conductor, 2.5, Grey; Connector Type A Samtec FFSD-17-S-02.50-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 34 Conductor, 2.5, Grey; Connector Type A Samtec - 84T3469 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 34 Conductor, 2.5, Grey; Connector Type A Samtec
84T3469
Cable Assembly, Idc-Free End, 34 Conductor, 2.5, Grey; Connector Type A Samtec 84T3469
CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 34 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:34Positions; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84T3469
Product Name Cable Assembly, Idc-Free End, 34 Conductor, 2.5, Grey; Connector Type A Samtec
Cable Length 0.2100 ft (0.6400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6812A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details