Samtec Inc. Cable Assemblies FFSD-17-D-13.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-D-13.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-13.00-01-N
Cable Assemblies FFSD-17-D-13.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 34 Conductor, 13, Grey; Connector Type A Samtec - 99P4753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 13, Grey; Connector Type A Samtec
99P4753
Cable Assembly, Idc, 34 Conductor, 13, Grey; Connector Type A Samtec 99P4753
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 13", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:13"; Cable Length - Metric:330mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-17-D-13.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-17-D-13.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-17-D-13.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-13.00-01-N 99P4753 FFSD-17-D-13.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 34 Conductor, 13, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.08 ft (3.3 dm) 1.08 ft (3.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Power, Line Cables and Extension Cords - Q107-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details