Samtec Inc. Pin & Socket Connectors FFSD-17-D-11.00-01-N-R

Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote Datasheet
Description
.050 Tiger Eye Cost-Effective Reliable S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FFSD-17-D-11.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FFSD-17-D-11.00-01-N-R
Pin & Socket Connectors FFSD-17-D-11.00-01-N-R
.050 Tiger Eye Cost-Effective Reliable S

.050 Tiger Eye Cost-Effective Reliable S

Buy Now
Cable Assembly, Idc, 34 Conductor, 11, Grey; Connector Type A Samtec - 99P4725 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 11, Grey; Connector Type A Samtec
99P4725
Cable Assembly, Idc, 34 Conductor, 11, Grey; Connector Type A Samtec 99P4725
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-11.00-01-N-R 99P4725
Product Name Pin & Socket Connectors Cable Assembly, Idc, 34 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers