Samtec Inc. Cable Assembly, Idc-Free End, 30 Conductor, 14, Grey; Connector Type A Samtec FFSD-15-S-14.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 30 Conductor, 14, Grey; Connector Type A Samtec - 99P4488 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 30 Conductor, 14, Grey; Connector Type A Samtec
99P4488
Cable Assembly, Idc-Free End, 30 Conductor, 14, Grey; Connector Type A Samtec 99P4488
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Positions; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4488
Product Name Cable Assembly, Idc-Free End, 30 Conductor, 14, Grey; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - 189-392014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C13, Right Angle
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details