Samtec Inc. Cable Assembly, Idc-Free End, 30 Conductor, 3, Grey; Connector Type A Samtec FFSD-15-S-03.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 30 Conductor, 3, Grey; Connector Type A Samtec - 99P4471 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 30 Conductor, 3, Grey; Connector Type A Samtec
99P4471
Cable Assembly, Idc-Free End, 30 Conductor, 3, Grey; Connector Type A Samtec 99P4471
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4471
Product Name Cable Assembly, Idc-Free End, 30 Conductor, 3, Grey; Connector Type A Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 3021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details