Samtec Inc. Cable Assembly, Idc, 30 Conductor, 7, Grey; Connector Type A Samtec FFSD-15-D-07.00-01-N

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 7, Grey; Connector Type A Samtec - 99P4367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 7, Grey; Connector Type A Samtec
99P4367
Cable Assembly, Idc, 30 Conductor, 7, Grey; Connector Type A Samtec 99P4367
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4367
Product Name Cable Assembly, Idc, 30 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics - 95F7340 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 1 ft (3.05 dm)
Connector Type Fan Receptacle to Free End
View Details
2 suppliers