Qualtek Electronics Corp. Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics 07100-12

Description
POWER CORD, FAN RCPT-FREE END, 12"; Connector to Connector:Fan Receptacle to Free End; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12" RoHS Compliant: Yes
Description
POWER CORD, FAN RCPT-FREE END, 12"; Connector to Connector:Fan Receptacle to Free End; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics - 95F7340 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics
95F7340
Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics 95F7340
POWER CORD, FAN RCPT-FREE END, 12"; Connector to Connector:Fan Receptacle to Free End; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12" RoHS Compliant: Yes

POWER CORD, FAN RCPT-FREE END, 12"; Connector to Connector:Fan Receptacle to Free End; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12" RoHS Compliant: Yes

Supplier's Site
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A - 70111457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A
70111457
Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A 70111457
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 95F7340 70111457
Product Name Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details