Samtec Inc. Cable Assembly, Idc, 30 Conductor, 5.5, Grey; Connector Type A Samtec FFSD-15-D-05.50-01-N

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 5.5, Grey; Connector Type A Samtec - 99P4356 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 5.5, Grey; Connector Type A Samtec
99P4356
Cable Assembly, Idc, 30 Conductor, 5.5, Grey; Connector Type A Samtec 99P4356
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4356
Product Name Cable Assembly, Idc, 30 Conductor, 5.5, Grey; Connector Type A Samtec
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 3FT Length - 3021094-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details