Samtec Inc. Cable Assembly, Idc-Free End, 26 Conductor, 11, Grey; Connector Type A Samtec FFSD-13-S-11.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 26 Conductor, 11, Grey; Connector Type A Samtec - 99P4207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 26 Conductor, 11, Grey; Connector Type A Samtec
99P4207
Cable Assembly, Idc-Free End, 26 Conductor, 11, Grey; Connector Type A Samtec 99P4207
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4207
Product Name Cable Assembly, Idc-Free End, 26 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power, Line Cables and Extension Cords - Q127-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
5 suppliers