Samtec Inc. Lead, 1.27Mm, Idc, 5In, 26Way; Connector To Connector Samtec FFSD-13-S-05.00-01-N

Description
LEAD, 1.27MM, IDC, 5IN, 26WAY; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:Tiger Eye RoHS Compliant: Yes
Datasheet
Description
LEAD, 1.27MM, IDC, 5IN, 26WAY; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:Tiger Eye RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 1.27Mm, Idc, 5In, 26Way; Connector To Connector Samtec - 53AH6967 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 5In, 26Way; Connector To Connector Samtec
53AH6967
Lead, 1.27Mm, Idc, 5In, 26Way; Connector To Connector Samtec 53AH6967
LEAD, 1.27MM, IDC, 5IN, 26WAY; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:Tiger Eye RoHS Compliant: Yes

LEAD, 1.27MM, IDC, 5IN, 26WAY; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Ways; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product Range:Tiger Eye RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AH6967
Product Name Lead, 1.27Mm, Idc, 5In, 26Way; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details