Samtec Inc. Cable Assembly FFSD-13-D-59.00-01-N

Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-13-D-59.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-59.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-13-D-59.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-59.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-13-D-59.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-59.00- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-13-D-59.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-59.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1054890-FFSD-13-D-59.00-01-N
Cable Assemblies - Rectangular Cable Assemblies 1054890-FFSD-13-D-59.00-01-N
Win Source Part Number: 1054890-FFSD-13-D-59 .00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 26 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 4.92' (1.50m) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFSD-13

Win Source Part Number: 1054890-FFSD-13-D-59.00-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFSD
Number of Positions: 26
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 4.92' (1.50m)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFSD-13

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-59.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-59.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-59.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-FFSD-13-D-59.00-01-N 1054890-FFSD-13-D-59.00-01-N FFSD-13-D-59.00-01-N
Product Name Cable Assembly Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding; Unshielded
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type IDC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details