Samtec Inc. Cable Assembly, Idc, 26 Conductor, 7.5, Grey; Connector Type A Samtec FFSD-13-D-07.50-01-N

Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 26 Conductor, 7.5, Grey; Connector Type A Samtec - 99P3855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 7.5, Grey; Connector Type A Samtec
99P3855
Cable Assembly, Idc, 26 Conductor, 7.5, Grey; Connector Type A Samtec 99P3855
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3855
Product Name Cable Assembly, Idc, 26 Conductor, 7.5, Grey; Connector Type A Samtec
Cable Length 0.6266 ft (1.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6842A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details