Samtec Inc. Cable Assembly, Idc, 26 Conductor, 2.5, Grey; Connector Type A Samtec FFSD-13-D-02.50-01-N-R

Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 26 Conductor, 2.5, Grey; Connector Type A Samtec - 99P3723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 2.5, Grey; Connector Type A Samtec
99P3723
Cable Assembly, Idc, 26 Conductor, 2.5, Grey; Connector Type A Samtec 99P3723
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3723
Product Name Cable Assembly, Idc, 26 Conductor, 2.5, Grey; Connector Type A Samtec
Cable Length 0.2100 ft (0.6400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details