Samtec Inc. Cable Assembly, Idc-Free End, 24 Conductor, 20, Grey; Connector Type A Samtec FFSD-12-S-20.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 24 Conductor, 20, Grey; Connector Type A Samtec - 99P3696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 24 Conductor, 20, Grey; Connector Type A Samtec
99P3696
Cable Assembly, Idc-Free End, 24 Conductor, 20, Grey; Connector Type A Samtec 99P3696
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3696
Product Name Cable Assembly, Idc-Free End, 24 Conductor, 20, Grey; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6812A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details