Samtec Inc. Cable, Idc Rcpt-Free End, 24Pos, 12; Connector To Connector Samtec FFSD-12-S-12.00-01-N

Description
CABLE, IDC RCPT-FREE END, 24POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 24POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 24Pos, 12; Connector To Connector Samtec - 99P3693 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 24Pos, 12; Connector To Connector Samtec
99P3693
Cable, Idc Rcpt-Free End, 24Pos, 12; Connector To Connector Samtec 99P3693
CABLE, IDC RCPT-FREE END, 24POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 24POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3693
Product Name Cable, Idc Rcpt-Free End, 24Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details