Samtec Inc. Cable Assembly, Idc-Free End, 24 Conductor, 8, Grey; Connector Type A Samtec FFSD-12-S-08.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 24 Conductor, 8, Grey; Connector Type A Samtec - 99P3690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 24 Conductor, 8, Grey; Connector Type A Samtec
99P3690
Cable Assembly, Idc-Free End, 24 Conductor, 8, Grey; Connector Type A Samtec 99P3690
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3690
Product Name Cable Assembly, Idc-Free End, 24 Conductor, 8, Grey; Connector Type A Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - 189-533003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details