Samtec Inc. Cable Assembly, Idc-Free End, 24 Conductor, 7, Grey; Connector Type A Samtec FFSD-12-S-07.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 24 Conductor, 7, Grey; Connector Type A Samtec - 99P3688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 24 Conductor, 7, Grey; Connector Type A Samtec
99P3688
Cable Assembly, Idc-Free End, 24 Conductor, 7, Grey; Connector Type A Samtec 99P3688
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3688
Product Name Cable Assembly, Idc-Free End, 24 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6873A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details