Samtec Inc. Cable Assembly, Idc, 24 Conductor, 7.5, Grey; Connector Type A Samtec FFSD-12-D-07.50-01-N

Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 24 Conductor, 7.5, Grey; Connector Type A Samtec - 84T3462 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 7.5, Grey; Connector Type A Samtec
84T3462
Cable Assembly, Idc, 24 Conductor, 7.5, Grey; Connector Type A Samtec 84T3462
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 7.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84T3462
Product Name Cable Assembly, Idc, 24 Conductor, 7.5, Grey; Connector Type A Samtec
Cable Length 0.6266 ft (1.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-20-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 65.6 ft (200 dm)
Connector Type Socket to Cable
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details