Samtec Inc. Cable Assemblies FFSD-12-D-04.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-12-D-04.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-12-D-04.50-01-N
Cable Assemblies FFSD-12-D-04.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 24 Conductor, 4.5, Grey; Connector Type A Samtec - 99P3646 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 4.5, Grey; Connector Type A Samtec
99P3646
Cable Assembly, Idc, 24 Conductor, 4.5, Grey; Connector Type A Samtec 99P3646
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-12-D-04.50-01-N 99P3646
Product Name Cable Assemblies Cable Assembly, Idc, 24 Conductor, 4.5, Grey; Connector Type A Samtec
Cable Length 0.3740 ft (1.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details