Samtec Inc. Cable Assemblies FFSD-10-S-15.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-S-15.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-S-15.00-01-N
Cable Assemblies FFSD-10-S-15.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 20 Conductor, 15, Grey; Connector Type A Samtec - 99P3591 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 20 Conductor, 15, Grey; Connector Type A Samtec
99P3591
Cable Assembly, Idc-Free End, 20 Conductor, 15, Grey; Connector Type A Samtec 99P3591
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-10-S-15.00-01-N 99P3591
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 20 Conductor, 15, Grey; Connector Type A Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Cable Assembly - 6029A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details