Qualtek Electronics Corp. Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics 07199-72

Description
POWER CORD, T-TYPE RCPT-FREE END, 72"; Connector to Connector:T-Type Fan Receptacle to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes
Description
POWER CORD, T-TYPE RCPT-FREE END, 72"; Connector to Connector:T-Type Fan Receptacle to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics - 28P2660 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics
28P2660
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics 28P2660
POWER CORD, T-TYPE RCPT-FREE END, 72"; Connector to Connector:T-Type Fan Receptacle to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, T-TYPE RCPT-FREE END, 72"; Connector to Connector:T-Type Fan Receptacle to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28P2660
Product Name Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512011-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details