Samtec Inc. Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec FFSD-10-D-08.50-01-N

Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec - 99P3210 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec
99P3210
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec 99P3210
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 8.5In, 20Way Rohs Compliant Samtec - 55AJ2504 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 8.5In, 20Way Rohs Compliant Samtec
55AJ2504
Lead, 1.27Mm, Idc, 8.5In, 20Way Rohs Compliant Samtec 55AJ2504
LEAD, 1.27MM, IDC, 8.5IN, 20WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 8.5IN, 20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99P3210 55AJ2504
Product Name Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 8.5In, 20Way Rohs Compliant Samtec
Cable Length 0.7087 ft (2.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB Cables - Q1241-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details