Samtec Inc. Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec FFSD-10-D-08.50-01-N-R

Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec - 99P3211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec
99P3211
Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec 99P3211
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3211
Product Name Cable Assembly, Idc, 20 Conductor, 8.5, Grey; Connector Type A Samtec
Cable Length 0.7087 ft (2.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to 3 Alligator Clips, Audio Test Cable - 2528 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details