Samtec Inc. Cable Assemblies FFSD-08-S-16.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-S-16.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-S-16.00-01-N
Cable Assemblies FFSD-08-S-16.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 16 Conductor, 16, Grey; Connector Type A Samtec - 99P2945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 16 Conductor, 16, Grey; Connector Type A Samtec
99P2945
Cable Assembly, Idc-Free End, 16 Conductor, 16, Grey; Connector Type A Samtec 99P2945
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-08-S-16.00-01-N 99P2945
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 16 Conductor, 16, Grey; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details