Samtec Inc. Cable Assembly, Idc-Free End, 16 Conductor, 15, Grey; Connector Type A Samtec FFSD-08-S-15.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 16 Conductor, 15, Grey; Connector Type A Samtec - 99P2943 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 16 Conductor, 15, Grey; Connector Type A Samtec
99P2943
Cable Assembly, Idc-Free End, 16 Conductor, 15, Grey; Connector Type A Samtec 99P2943
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2943
Product Name Cable Assembly, Idc-Free End, 16 Conductor, 15, Grey; Connector Type A Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details