Samtec Inc. Cable Assembly, Idc-Free End, 16 Conductor, 7, Grey; Connector Type A Samtec FFSD-08-S-07.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 16 Conductor, 7, Grey; Connector Type A Samtec - 99P2920 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 16 Conductor, 7, Grey; Connector Type A Samtec
99P2920
Cable Assembly, Idc-Free End, 16 Conductor, 7, Grey; Connector Type A Samtec 99P2920
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2920
Product Name Cable Assembly, Idc-Free End, 16 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 450mm, Screw-Lok - G125-MC15005M2-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 30/30/30AWG, 3FT Length - 1721001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 3 ft (9.14 dm)
Connector Type HDMI A Male
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details