Samtec Inc. Lead, 1.27Mm, Idc, 4In, 16Way Samtec FFSD-08-S-04.00-01-N

Description
LEAD, 1.27MM, IDC, 4IN, 16WAY
Description
LEAD, 1.27MM, IDC, 4IN, 16WAY

Suppliers

Company
Product
Description
Supplier Links
Lead, 1.27Mm, Idc, 4In, 16Way Samtec - 82AJ0358 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 4In, 16Way Samtec
82AJ0358
Lead, 1.27Mm, Idc, 4In, 16Way Samtec 82AJ0358
LEAD, 1.27MM, IDC, 4IN, 16WAY

LEAD, 1.27MM, IDC, 4IN, 16WAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AJ0358
Product Name Lead, 1.27Mm, Idc, 4In, 16Way Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details