Samtec Inc. Cable Assembly, Idc-Free End, 16 Conductor, 3.5, Grey; Connector Type A Samtec FFSD-08-S-03.50-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 16 Conductor, 3.5, Grey; Connector Type A Samtec - 99P2908 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 16 Conductor, 3.5, Grey; Connector Type A Samtec
99P2908
Cable Assembly, Idc-Free End, 16 Conductor, 3.5, Grey; Connector Type A Samtec 99P2908
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2908
Product Name Cable Assembly, Idc-Free End, 16 Conductor, 3.5, Grey; Connector Type A Samtec
Cable Length 0.2920 ft (0.8900 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q416-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEI 23-50
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details