Samtec Inc. Cable Assemblies FFSD-08-D-16.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 16", Grey, part number 99P2782, features a double row female IDC assembly with 16 positions. It is constructed with 30 AWG stranded wire, tinned and insulated with gray PVC. The assembly is designed for reliable electrical performance, having undergone 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The connectors are polarized for correct mating, and the assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is RoHS compliant and suitable for various applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 16", Grey, part number 99P2782, features a double row female IDC assembly with 16 positions. It is constructed with 30 AWG stranded wire, tinned and insulated with gray PVC. The assembly is designed for reliable electrical performance, having undergone 100% electrical testing for shorts and opens, as well as hi-pot testing at 630V. The connectors are polarized for correct mating, and the assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is RoHS compliant and suitable for various applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-16.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-16.00-01-N
Cable Assemblies FFSD-08-D-16.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 16 Conductor, 16, Grey; Connector Type A Samtec - 99P2782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 16, Grey; Connector Type A Samtec
99P2782
Cable Assembly, Idc, 16 Conductor, 16, Grey; Connector Type A Samtec 99P2782
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-16.00-01-N 99P2782
Product Name Cable Assemblies Cable Assembly, Idc, 16 Conductor, 16, Grey; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details