Samtec Inc. Cable Assemblies FFSD-08-D-03.50-01-N-R

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 3.5", Grey, features a double row female IDC assembly with a total of 16 positions. It is constructed with 30 AWG stranded wire, which is tinned and insulated with grey PVC. The assembly is designed to be RoHS compliant and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). The connectors are made from BeCu and are plated with gold over nickel, ensuring reliable connectivity. This assembly is suitable for applications requiring a compact and reliable connection in electronic devices.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 3.5", Grey, features a double row female IDC assembly with a total of 16 positions. It is constructed with 30 AWG stranded wire, which is tinned and insulated with grey PVC. The assembly is designed to be RoHS compliant and is 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. The strain relief is capable of withstanding a straight pull of 5 lbs (22N). The connectors are made from BeCu and are plated with gold over nickel, ensuring reliable connectivity. This assembly is suitable for applications requiring a compact and reliable connection in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-03.50-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-03.50-01-N-R
Cable Assemblies FFSD-08-D-03.50-01-N-R
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc, 16 Conductor, 3.5, Grey; Connector Type A Samtec - 99P2624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 3.5, Grey; Connector Type A Samtec
99P2624
Cable Assembly, Idc, 16 Conductor, 3.5, Grey; Connector Type A Samtec 99P2624
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-03.50-01-N-R 99P2624
Product Name Cable Assemblies Cable Assembly, Idc, 16 Conductor, 3.5, Grey; Connector Type A Samtec
Cable Length 0.2920 ft (0.8900 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details